DELL logo

DELL RT38K power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5598
Info modified on:
30 Jul 2024, 08:35:57
Short summary description DELL RT38K power adapter/inverter Indoor 65 W Black:

DELL RT38K, Laptop, Indoor, 65 W, AC-to-DC, Chromebook 11 3120 Chromebook 11 3180 Chromebook 11 3189 2-in-1 Chromebook 13 3380 Inspiron 14..., Black

Long summary description DELL RT38K power adapter/inverter Indoor 65 W Black:

DELL RT38K. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product color: Black. Cable length: 1 m, Weight: 230 g. Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.