location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Professional 14-inch Topload Gen 2 35,6 cm (14") Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Professional 14-inch Topload Gen 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41M69796
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892091202 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 12:51:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Professional 14-inch Topload Gen 2 35,6 cm (14") Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toploader bag 35,6 cm (14") Black
  • - Plastic
  • - Brand compatibility: Lenovo
  • - Carrying handle(s) Shoulder strap
  • - Scratch resistant, Water resistant
  • - 690 g
More>>>
Short summary description Lenovo ThinkPad Professional 14-inch Topload Gen 2 35,6 cm (14") Toploader bag Black:
This short summary of the Lenovo ThinkPad Professional 14-inch Topload Gen 2 35,6 cm (14") Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Professional 14-inch Topload Gen 2, Toploader bag, 35,6 cm (14"), Shoulder strap, 690 g

Long summary description Lenovo ThinkPad Professional 14-inch Topload Gen 2 35,6 cm (14") Toploader bag Black:
This is an auto-generated long summary of Lenovo ThinkPad Professional 14-inch Topload Gen 2 35,6 cm (14") Toploader bag Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Professional 14-inch Topload Gen 2. Case type: Toploader bag, Maximum screen size: 35,6 cm (14"), Carrying handle(s), Shoulder strap. Weight: 690 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
ThinkPad
Maximum screen size *
35,6 cm (14")
Case type *
Toploader bag
Material *
Plastic
Product main color *
Black
Brand compatibility *
Lenovo
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Protection features
Scratch resistant, Water resistant
Made with recycled materials
Yes
Features
Percentage of recycled material
88%
Closure type
Zipper
Quantity
1
Weight & dimensions
Width
390 mm
Depth
65 mm
Height
275 mm
Weight
690 g
Package width
390 mm
Package depth
65 mm
Package height
275 mm
Package weight
710 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)