location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

cRadia CR 5002 power cable Black 1,8 m Power plug type F IEC C13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
cRadia Check ‘cRadia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR 5002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR 5002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745604499606 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘cRadia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by cRadia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 13:08:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points cRadia CR 5002 power cable Black 1,8 m Power plug type F IEC C13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 m
  • - Power plug type F Straight Male
  • - IEC C13 Straight Female
  • - Plug and Play
  • - Black
  • - 1 pc(s)
More>>>
Short summary description cRadia CR 5002 power cable Black 1,8 m Power plug type F IEC C13:
This short summary of the cRadia CR 5002 power cable Black 1,8 m Power plug type F IEC C13 data-sheet is auto-generated and uses the product title and the first six key specs.

cRadia CR 5002, 1,8 m, Power plug type F, IEC C13

Long summary description cRadia CR 5002 power cable Black 1,8 m Power plug type F IEC C13:
This is an auto-generated long summary of cRadia CR 5002 power cable Black 1,8 m Power plug type F IEC C13 based on the first three specs of the first five spec groups.

cRadia CR 5002. Cable length: 1,8 m, Connector 1: Power plug type F, Connector 2: IEC C13

Brand Image Article code product Stock Price from
cRadia

cRadia CR 5043 power cable Black 2 m IEC C14 IEC C13
(show image)
CR 5043 CR 5043 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CR 5003 power cable Black 3 m Power plug type F IEC C13
(show image)
CR 5003 CR 5003 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CR 5001 power cable Black 1,5 m Power plug type F IEC C13
(show image)
CR 5001 CR 5001 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CR 5000 power cable Black 0,5 m Power plug type F IEC C13
(show image)
CR 5000 CR 5000 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CR 5045 power cable Black 5 m IEC C14 IEC C13
(show image)
CR 5045 CR 5045 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia cr 5042 power cable Black 1,8 m IEC C14 IEC C13
(show image)
cr 5042 cr 5042 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CR 5041 power cable Black 1 m IEC C14 IEC C13
(show image)
CR 5041 CR 5041 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia EXTENDER POWER CABLE 0.60M - Kabel Black 0,6 m IEC C14 IEC C13
(show image)
CR 5040 EXTENDER POWER CABLE 0.60M - Kabel 0.00
(excl. VAT)
0 (incl. VAT)