HP logo

HP Color LaserJet Enterprise M855xh Printer 1200 x 1200 DPI A3

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30396
Info modified on:
19 May 2024, 07:24:03
End of life date:
01 Oct 2019
Short summary description HP Color LaserJet Enterprise M855xh Printer 1200 x 1200 DPI A3:

HP Color LaserJet Enterprise M855xh Printer, Laser, Color, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M855xh Printer 1200 x 1200 DPI A3:

HP Color LaserJet Enterprise M855xh Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Network ready. Product color: Black, Grey

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.