Lenovo logo

Lenovo neo 50q Linux 1,11 kg Black 7305

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29963
Info modified on:
09 Aug 2024, 15:26:11
Short summary description Lenovo neo 50q Linux 1,11 kg Black 7305:

Lenovo neo 50q, Intel, Intel® Celeron®, 8 MB, Intel SoC, 15 W, 55 W

Long summary description Lenovo neo 50q Linux 1,11 kg Black 7305:

Lenovo neo 50q. Processor manufacturer: Intel, Processor family: Intel® Celeron®, Processor cache: 8 MB. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, SSD form factor: M.2. On-board graphics card model: Intel® UHD Graphics. Speaker power: 2 W, Audio system: High Definition (HD) Audio

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.