location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W812 NON 16MB 26ppm 1200dpi A3 A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14K0120
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - A3 26 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 400 sheets Total output capacity: 250 sheets
  • - Internal memory: 16 MB 300 MHz
More>>>
Short summary description Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4 600 x 600 DPI:
This short summary of the Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4, 600 x 600 DPI, A3, 26 ppm

Long summary description Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4 600 x 600 DPI:
This is an auto-generated long summary of Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark W812 NON 16MB 26ppm 1200dpi A3 A4. Maximum duty cycle: 65000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 26 ppm

Printing
Color *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
65000 pages per month
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Input & output capacity
Maximum input capacity
1400 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Performance
Internal memory *
16 MB
Processor frequency
300 MHz
Weight & dimensions
Weight
21 kg
Dimensions (WxDxH)
310 x 459 x 430 mm
Source Review comments Score
v3.co.uk
Updated:
2013-05-18 01:27:51
This laser printer offers fast, heavy-duty A3 mono output.
0%