location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T20III
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH51011-4PACK
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Black
  • - 1,7 kg
More>>>
Short summary description Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer:
This short summary of the Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T20III, Direct thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 22,6 cpi, Text, Graphic, Barcode

Long summary description Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of Epson TM-T20III 203 x 203 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T20III. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1,5 million cuts. Product color: Black

Printing
Maximum resolution
203 x 203 DPI
Print speed
250 mm/sec
Character density
22,6 cpi
Printing characters
Text, Graphic, Barcode
Character sets
ANK
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Serial ports quantity
1
Standard interfaces
RS-232, USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
1,5 million cuts
Paper save function
Yes
Print head life
150 km
Country of origin
Philippines
Mounting position
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Roll paper cover open sensor, Paper End Sensor, Paper Near End Sensor
Safety
UL, CSA, TÜV
Certification
FCC-Class A, CE, EN55022-Class A
Design
Product color *
Black
Power
Power source type *
AC
AC input voltage
24 V
Power consumption
1800 mA
Power
Power consumption (standby)
100 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
199 mm
Height
146 mm
Weight
1,7 kg
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Package width
192 mm
Package depth
235 mm
Package height
280 mm
Package weight
2,62 kg
Packaging content
Drivers included
Yes
Quick start guide
Yes
AC adapter included
Yes
Print technology
Column capacity
48/64
Logistics data
Harmonized System (HS) code
84433210
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
295 mm
Quantity per pallet
112 pc(s)
Quantity per pallet layer
16 pc(s)
Quantity per pallet (UK)
168 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Technical details
Lifetime
15000000 lines
Other features
Buffer size
4 KB
Mean cycles between failures (MCBF)
60000000
Print head life
150.000.000 Impulse
Print head life
150 million characters