location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M10 5G Qualcomm Snapdragon 128 GB 26,9 cm (10.6") 6 GB Wi-Fi 5 (802.11ac) Android 13 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZACT0011SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804849461 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:49:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Tab M10 5G Qualcomm Snapdragon 128 GB 26,9 cm (10.6") 6 GB Wi-Fi 5 (802.11ac) Android 13 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Blue
  • - 26,9 cm (10.6") 2000 x 1200 pixels IPS
  • - Qualcomm Snapdragon 695
  • - 128 GB uMCP Card reader integrated
  • - Single camera 13 MP Front camera 8 MP
  • - 5G Wi-Fi 5 (802.11ac) Bluetooth 5.1
  • - Lithium Polymer (LiPo) 7700 mAh
  • - Android 13
More>>>
Short summary description Lenovo Tab M10 5G Qualcomm Snapdragon 128 GB 26,9 cm (10.6") 6 GB Wi-Fi 5 (802.11ac) Android 13 Blue:
This short summary of the Lenovo Tab M10 5G Qualcomm Snapdragon 128 GB 26,9 cm (10.6") 6 GB Wi-Fi 5 (802.11ac) Android 13 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M10 5G, 26,9 cm (10.6"), 2000 x 1200 pixels, 128 GB, 6 GB, Android 13, Blue

Long summary description Lenovo Tab M10 5G Qualcomm Snapdragon 128 GB 26,9 cm (10.6") 6 GB Wi-Fi 5 (802.11ac) Android 13 Blue:
This is an auto-generated long summary of Lenovo Tab M10 5G Qualcomm Snapdragon 128 GB 26,9 cm (10.6") 6 GB Wi-Fi 5 (802.11ac) Android 13 Blue based on the first three specs of the first five spec groups.

Lenovo Tab M10 5G. Display diagonal: 26,9 cm (10.6"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Qualcomm Snapdragon, Processor model: 695. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 490 g. Operating system installed: Android 13. Product color: Blue

Display
Display diagonal *
26,9 cm (10.6")
Display resolution *
2000 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
HD type
2K
Native aspect ratio
15:9
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
695
Processor cores
8
Performance cores
2
Efficient cores
6
Memory
Internal memory *
6 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
uMCP
Graphics
Graphics card family
Adreno
Graphics card
Adreno 619
Audio
Number of built-in speakers
2
Number of microphones
1
Audio system
Dolby Atmos
FM radio
Yes
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
13 MP
Video recording modes
1080p
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network generation
5G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
SIM card type
NanoSIM
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Phone features
Voice call
Yes
Design
Color name
Abyss Blue
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Blue
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 13
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7700 mAh
Continuous video playback time
9 h
Browsing time (5G)
9 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
10 V
AC adapter output current
2 A
Weight & dimensions
Width
252,7 mm
Depth
160,3 mm
Height
8,3 mm
Weight
490 g
Certificates
Certification
ErP Lot 6 ErP Lot 26 RoHS compliant TÜV Rheinland Low Blue Light
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)