location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage 55 Headset Wireless Ear-hook Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 55
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9555-450-192
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 16:14:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Engage 55 Headset Wireless Ear-hook Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless Bluetooth 150 m
  • - Supraaural
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Short summary description Jabra Engage 55 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This short summary of the Jabra Engage 55 Headset Wireless Ear-hook Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage 55, Wireless, Office/Call center, 21 g, Headset, Black

Long summary description Jabra Engage 55 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra Engage 55 Headset Wireless Ear-hook Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Engage 55. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 150 m. Weight: 21 g. Product color: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Convertible
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone 2.0
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
100 - 7300 Hz
Microphone direction type
Unidirectional
Number of microphones
1
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
9 h
Charging source
USB
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Weight
21 g
Packaging data
Package width
173,5 mm
Package depth
63 mm
Package height
203 mm
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Quantity
1
Other features
Applications supported
Jabra Direct, Jabra Xpress