location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak Kryptos uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 480 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kryptos
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH 9478
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922044566
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:47:30
The date of the most recent change of the data-sheet in Icecat's system
Phasak PH 9478 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Phasak Kryptos uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 480 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 0,8 kVA 480 W
  • - Waveform: Sine/Square
  • - 6 AC outlet(s)
  • - Lead-Calcium (Pb-Ca) 12 V 5 Ah
  • - Compact Graphite
More>>>
Short summary description Phasak Kryptos uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 480 W 6 AC outlet(s):
This short summary of the Phasak Kryptos uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 480 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak Kryptos, Line-Interactive, 0,8 kVA, 480 W, Sine/Square, 180 V, 270 V

Long summary description Phasak Kryptos uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 480 W 6 AC outlet(s):
This is an auto-generated long summary of Phasak Kryptos uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 480 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Phasak Kryptos. UPS topology: Line-Interactive, Output power capacity: 0,8 kVA, Output power: 480 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 6 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 5 Ah, Battery voltage: 12 V. Form factor: Compact, Product color: Graphite, Housing material: Plastic. Width: 305 mm, Depth: 95 mm, Height: 158 mm