location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Attachment Options 12" Cable Management Channel, Set of 6. Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Attachment Options
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12" Cable Management Channel, Set of 6.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70-017-089
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Ergotron Attachment Options 12" Cable Management Channel, Set of 6. Grey:
This short summary of the Ergotron Attachment Options 12" Cable Management Channel, Set of 6. Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Attachment Options 12" Cable Management Channel, Set of 6., Grey

Long summary description Ergotron Attachment Options 12" Cable Management Channel, Set of 6. Grey:
This is an auto-generated long summary of Ergotron Attachment Options 12" Cable Management Channel, Set of 6. Grey based on the first three specs of the first five spec groups.

Ergotron Attachment Options 12" Cable Management Channel, Set of 6.. Product color: Grey

Brand Image Article code product Stock Price from
Ergotron

Ergotron Extra-small Vertical CPU Holder Grey
(show image)
80-053-180 Extra-small Vertical CPU Holder 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Small CPU Holder, Grey
(show image)
80-063-180 Small CPU Holder, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Medium CPU Holder, Grey
(show image)
80-058-180 Medium CPU Holder, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron HD Series Swivel-Arms 200 x 100 mm Adapter Plate Kit, black.
(show image)
97-197-200 200 x 100 mm Adapter Plate Kit, black. 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series Wire Storage Basket Grey
(show image)
99-068-100 Wire Storage Basket 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel
(show image)
60-254-007 75 mm to 100 mm Conversion Plate Kit 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 32" Cable Management Channel. Grey
(show image)
70-011-089 32" Cable Management Channel. Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Cable Management Grey
(show image)
70-038-089 Cable Management 0.00
(excl. VAT)
0 (incl. VAT)