location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G95NC LED display 144,8 cm (57") 7680 x 2160 pixels Dual UHD QLED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Neo G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G95NC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS57CG954NUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094972313
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:25
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G95NC LED display 144,8 cm (57") 7680 x 2160 pixels Dual UHD QLED White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 144,8 cm (57") QLED VA
  • - Dual UHD 7680 x 2160 pixels 32:9
  • - 240 Hz 1 ms 420 cd/m² 2500:1
  • - AMD FreeSync Flicker-free technology
  • - G 59 kWh 59 W
More>>>
Short summary description Samsung G95NC LED display 144,8 cm (57") 7680 x 2160 pixels Dual UHD QLED White:
This short summary of the Samsung G95NC LED display 144,8 cm (57") 7680 x 2160 pixels Dual UHD QLED White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G95NC, 144,8 cm (57"), 7680 x 2160 pixels, Dual UHD, QLED, 1 ms, White

Long summary description Samsung G95NC LED display 144,8 cm (57") 7680 x 2160 pixels Dual UHD QLED White:
This is an auto-generated long summary of Samsung G95NC LED display 144,8 cm (57") 7680 x 2160 pixels Dual UHD QLED White based on the first three specs of the first five spec groups.

Samsung G95NC. Display diagonal: 144,8 cm (57"), Display resolution: 7680 x 2160 pixels, HD type: Dual UHD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: White

Display
Display diagonal *
144,8 cm (57")
Display resolution *
7680 x 2160 pixels
HD type *
Dual UHD
Native aspect ratio *
32:9
Display technology *
QLED
Panel type *
VA
LED backlight
Yes
Backlight type
Mini LED
Touchscreen *
No
Display brightness (typical)
420 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
240 Hz
Refresh rate optimizor
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colours
Display diagonal (metric)
144 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 1000, High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut standard
DCI-P3
Color gamut
95%
Quantum dot color technology
Yes
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Ambient lighting type
Core Sync
Flicker-free technology
Yes
Game mode
Yes
Game features
Super Arena Gaming UX
Design
Market positioning *
Consumer
Product color *
White
Front bezel color
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
3
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
2.1
Headphone out *
Yes
Headphone outputs
1
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Ergonomics
Height adjustment *
Yes
Height adjustment
12 cm
Swiveling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-3 - 10°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
59 kWh
Energy consumption (HDR) per 1000 hours *
207 kWh
Power consumption (typical) *
59 W
Power consumption (standby) *
0,5 W
Power consumption (max)
300 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1590396
Annual energy consumption
86 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
1327,5 mm
Depth (with stand)
499,6 mm
Height (with stand)
601 mm
Weight (with stand)
19 kg
Width (without stand)
1327,5 mm
Depth (without stand)
338,4 mm
Height (without stand)
429,5 mm
Weight (without stand)
15,4 kg
Packaging data
Package width
1455 mm
Package depth
557 mm
Package height
420 mm
Package weight
26,8 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B
Power cable length
1,5 m
Sustainability
Sustainability compliance
Yes
Other features
Brand specific technologies
Black Equalizer
Local dimming
Yes
Local dimming zones
2392
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Video color modes
Custom, Entertain, Game, Graphic, Original, Sports, Standard
Image size
Yes
Factory tunning
Yes
Adaptive picture
Yes
Off Timer Plus
Yes
Factory calibration report
Yes
Virtual AIM point
Yes
Auto source switch+
Yes
Compliance certificates
UL
Certification
Windows 10
Brand Image Article code product Stock Price from
Samsung M80D computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung M80D computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32DM801UUXDU M80D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)