location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ClickTronic 1m DVI-D Connection DVI cable Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ClickTronic Check ‘ClickTronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m DVI-D Connection
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70331
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849703317
Category: DVI Cables Check ‘ClickTronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ClickTronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 17:01:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ClickTronic 1m DVI-D Connection DVI cable Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 m
  • - DVI-D
  • - DVI-D
  • - Blue
More>>>
Short summary description ClickTronic 1m DVI-D Connection DVI cable Blue:
This short summary of the ClickTronic 1m DVI-D Connection DVI cable Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ClickTronic 1m DVI-D Connection, 1 m, DVI-D, DVI-D, Blue, Gold, 7,92 Gbit/s

Long summary description ClickTronic 1m DVI-D Connection DVI cable Blue:
This is an auto-generated long summary of ClickTronic 1m DVI-D Connection DVI cable Blue based on the first three specs of the first five spec groups.

ClickTronic 1m DVI-D Connection. Cable length: 1 m, Connector 1: DVI-D, Connector 2: DVI-D

Brand Image Article code product Stock Price from
Goobay

Goobay 93110 DVI cable 2 m DVI-D Black
(show image)
93110 93110 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93109 DVI cable 10 m DVI-D Black
(show image)
93109 93109 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50855 DVI cable 2 m DVI-D Black
(show image)
50855 50855 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50851 DVI cable 2 m DVI-D Black
(show image)
50851 50851 0.00
(excl. VAT)
0 (incl. VAT)