location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sylvanian Families 5742 toy playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sylvanian Families Check ‘Sylvanian Families’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5742
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5742
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131057421
Category: Toy Playsets Check ‘Sylvanian Families’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sylvanian Families: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 14:23:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sylvanian Families 5742 toy playset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kitchen Recommended age (min): 3 yr(s) Multicolour
  • - Child
  • - Material: Plastic
  • - Minimum number of players: 1
More>>>
Short summary description Sylvanian Families 5742 toy playset:
This short summary of the Sylvanian Families 5742 toy playset data-sheet is auto-generated and uses the product title and the first six key specs.

Sylvanian Families 5742, Kitchen, 3 yr(s), Multicolour, Plastic

Long summary description Sylvanian Families 5742 toy playset:
This is an auto-generated long summary of Sylvanian Families 5742 toy playset based on the first three specs of the first five spec groups.

Sylvanian Families 5742. Type: Kitchen, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Minimum number of players: 1, Product color: Multicolour, Material: Plastic

Features
Product color *
Multicolour
Material
Plastic
Recommended age group
Child
Recommended age (min) *
3 yr(s)
Recommended age (max)
99 yr(s)
Recommended usage
Indoor
Suggested gender
Boy/Girl
Minimum number of players
1
Type *
Kitchen
Assembly required
No
Country of origin
China
Certification
CE
Weight & dimensions
Width
112 mm
Depth
97 mm
Height
45 mm
Weight
82,5 g
Packaging data
Package width
130 mm
Package depth
60 mm
Package height
125 mm
Package weight
125 g
Package type
Box
Packaging content
Number of pieces
39 pc(s)
Logistics data
Shipping (inner) case width
26,8 cm
Shipping (inner) case length
20,5 cm
Logistics data
Shipping (inner) case height
15,9 cm
Shipping (inner) case weight
930 g
Shipping (inner) case net weight
750 g
Quantity per shipping (inner) case
6 pc(s)
Master (outer) case width
547 mm
Master (outer) case length
427 mm
Master (outer) case height
343 mm
Master (outer) case weight
8,22 kg
Master (outer) case net weight
6 kg
Quantity per master (outer) case
8 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
180 cm
Pallet weight
13 kg
Pallet type
800 x 1200 mm
Quantity per pallet layer
7 pc(s)
Number of layers per pallet
14 pc(s)
Supplier features
Suitable for indoor use
Yes
Manual languages (ISO 639 format)
Multi
Packaging languages (ISO 639 format)
English
Customs product code (TARIC)
9503004990
Country Distributor
Belgium 2 distributor(s)