location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU3EVSR1L1530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVSR1L1530
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332243607 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:25:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Managed 0U Black
  • - 36 AC outlet(s) C13 coupler, C19 coupler
  • - 8600 W
More>>>
Short summary description Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3EVSR1L1530, Managed, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3EVSR1L1530. PDU types: Managed, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 36 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L15-30P. Cable length: 3,05 m. Management protocols: SNMP. Nominal input voltage: 200 - 240 V, Maximum current: 24 A, AC input frequency: 50/60 Hz

Design
PDU types *
Managed
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
36 AC outlet(s)
Power plug
NEMA L15-30P
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Cable length
3,05 m
Management features
Management protocols
SNMP
Power
Nominal input voltage *
200 - 240 V
AC input frequency
50/60 Hz
Maximum current *
24 A
Maximum power
8600 W
Weight & dimensions
Width
55,1 mm
Depth
79 mm
Height
1778 mm
Weight & dimensions
Weight
8,4 kg
Packaging data
Package weight
11,3 kg
Package width
245,1 mm
Package depth
1927,1 mm
Package height
169,9 mm
Packaging content
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-15 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 140 °F
Technical details
Sustainability compliance
Yes
Sustainability certificates
Federal Communications Commission (FCC), RoHS, Trade Agreements Act (TAA)
Compliance certificates
Federal Communications Commission (FCC), RoHS, Trade Agreements Act (TAA)
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1H50 PDU3EVSR1H50 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1L2130 PDU3EVSR1L2130 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1G60 PDU3EVSR1G60 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6H50A power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3V6H50A power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3V6H50A PDU3V6H50A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6H50 power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3V6H50 power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3V6H50 PDU3V6H50 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6L2120LV power distribution unit (PDU) 42 AC outlet(s) 0U Black Tripp Lite PDU3V6L2120LV power distribution unit (PDU) 42 AC outlet(s) 0U Black
(show image)
PDU3V6L2120LV PDU3V6L2120LV 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6L2130 power distribution unit (PDU) 48 AC outlet(s) 0U Black Tripp Lite PDU3V6L2130 power distribution unit (PDU) 48 AC outlet(s) 0U Black
(show image)
PDU3V6L2130 PDU3V6L2130 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XV6G20 power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3XV6G20 power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3XV6G20 PDU3XV6G20 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVNR6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3EVNR6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3EVNR6H50 PDU3EVNR6H50 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVNR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black Tripp Lite PDU3EVNR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black
(show image)
PDU3EVNR6H50A PDU3EVNR6H50A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)