location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 12" latching - 1 Right Angle M/M SATA cable 0,3 m Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12" latching sata cable - 1 Right Angle M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSATA12RA1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818698 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:35:34
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description StarTech.com 12" latching - 1 Right Angle M/M SATA cable 0,3 m Red:
This short summary of the StarTech.com 12" latching - 1 Right Angle M/M SATA cable 0,3 m Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 12" latching sata cable - 1 Right Angle M/M, 0,3 m, Red, 8 g, 125 mm, 225 mm, 7 mm

Long summary description StarTech.com 12" latching - 1 Right Angle M/M SATA cable 0,3 m Red:
This is an auto-generated long summary of StarTech.com 12" latching - 1 Right Angle M/M SATA cable 0,3 m Red based on the first three specs of the first five spec groups.

StarTech.com 12" latching sata cable - 1 Right Angle M/M. Cable length: 0,3 m, Product color: Red, Weight: 8 g. Package width: 125 mm, Package depth: 225 mm, Package height: 7 mm

Features
Cable length *
0,3 m
Product color *
Red
Weight
8 g
Packaging data
Package width
125 mm
Package depth
225 mm
Packaging data
Package height
7 mm
Package weight
13 g
Technical details
Connector(s)
SATA M
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com SATARA12 SATA cable 0,3048 m SATA 7-pin Black, Red StarTech.com SATARA12 SATA cable 0,3048 m SATA 7-pin Black, Red
(show image)
SATARA12 SATARA12 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com LSATA6 SATA cable 0,1524 m Red StarTech.com LSATA6 SATA cable 0,1524 m Red
(show image)
LSATA6 LSATA6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)