location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage ZD4A022-D0EM00EZ label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZD4A022-D0EM00EZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZD4A022-D0EM00EZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4059312138389
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 15:13:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Origin Storage ZD4A022-D0EM00EZ label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Maximum printing width: 5,6 cm Print speed: 152 mm/sec
  • - Built-in barcodes: 1D, 2D, Code 11, Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Bluetooth 4.1
  • - 1 kg
More>>>
Short summary description Origin Storage ZD4A022-D0EM00EZ label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth:
This short summary of the Origin Storage ZD4A022-D0EM00EZ label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage ZD4A022-D0EM00EZ, Direct thermal, 203 x 203 DPI, 152 mm/sec, Wired & Wireless, Black

Long summary description Origin Storage ZD4A022-D0EM00EZ label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth:
This is an auto-generated long summary of Origin Storage ZD4A022-D0EM00EZ label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth based on the first three specs of the first five spec groups.

Origin Storage ZD4A022-D0EM00EZ. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 152 mm/sec. Supported paper width: 15 - 57 mm. Connectivity technology: Wired & Wireless. Product color: Black

Printing
Print technology *
Direct thermal
Color *
No
Maximum resolution *
203 x 203 DPI
Printable dot numbers
8 dot
Print speed *
152 mm/sec
Maximum printing width *
5,6 cm
Minimum print length
99,1 cm
Paper handling
Ribbon width
5,8 cm
Ribbon length
74 m
Maximum label width
5,7 cm
Maximum label length
0,991 m
Maximum roll diameter
12,7 cm
Media thickness
0.06 - 0.1905 mm
Supported paper width
15 - 57 mm
Core diameter
1,27 cm
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
Yes
Bluetooth
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
USB port *
Yes
USB 2.0 ports quantity
1
RS-232 ports
1
Performance
Page description languages
EPL2, PDF, XML, ZBI, ZPL II
Internal memory
256 MB
Flash memory
512 MB
Built-in barcodes
1D, 2D, Code 11, Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, UPC-A, UPC-E
Scalable fonts
Swiss
Performance
Certification
IEC 60950-1, IEC 62368-1, EN55022 Class B, EN55024, EN55035, EN61000-3-2, EN61000-3-3, FCC Class B, ICES-003, FCC 15.209; 15.247(d), IC RSS 247, EN 300 328, EN 301 893, EN 62311, cTUVus CE Marking, VCCI, C-Tick, S-Mark, CCC, CU, BSMI, KCC, SABS, IN-Metro, BIS, NOM
Design
Product color *
Black
Display *
No
Control type
Buttons
Power
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
4,4 - 41 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
115 mm
Depth
220 mm
Height
151 mm
Weight
1 kg
Packaging content
Cables included
AC, USB
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
BSMI, C-TICK, CCC, CE, Federal Communications Commission (FCC), REACH, RoHS
Brand Image Article code product Stock Price from
Zebra

Zebra ZD421C label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD4A043-C01E00EZ ZD421C 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD421C label printer Thermal transfer 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD4A042-C01E00GA ZD421C 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD421 label printer Thermal transfer 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD4A042-30EE00EZ ZD421 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD421 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD4A042-D0EE00EZ ZD421 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZD410 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth
(show image)
ZD41022-D0EE00EZ ZD410 0.00
(excl. VAT)
0 (incl. VAT)