location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle Panel-PC P15WL01-i5 White All-in-One i5-8365UE Intel SoC 1,6 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panel-PC P15WL01-i5 White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P15WL01-I5 WHITE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993006253 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:41:23
The date of the most recent change of the data-sheet in Icecat's system
Quick Start Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle Panel-PC P15WL01-i5 White All-in-One i5-8365UE Intel SoC 1,6 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One White
  • - Built-in processor Intel i5-8365UE 1,6 GHz
  • - 2 SO-DIMM Maximum internal memory: 64 GB DDR4-SDRAM
  • - SSD M.2
  • - On-board graphics card Intel® UHD Graphics 620
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Shuttle Panel-PC P15WL01-i5 White All-in-One i5-8365UE Intel SoC 1,6 GHz:
This short summary of the Shuttle Panel-PC P15WL01-i5 White All-in-One i5-8365UE Intel SoC 1,6 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle Panel-PC P15WL01-i5 White, All-in-One, All-in-One PC barebone, Intel SoC, DDR4-SDRAM, M.2, Serial ATA, 90 W

Long summary description Shuttle Panel-PC P15WL01-i5 White All-in-One i5-8365UE Intel SoC 1,6 GHz:
This is an auto-generated long summary of Shuttle Panel-PC P15WL01-i5 White All-in-One i5-8365UE Intel SoC 1,6 GHz based on the first three specs of the first five spec groups.

Shuttle Panel-PC P15WL01-i5 White. Chassis type: All-in-One, Product type: All-in-One PC barebone. Motherboard chipset: Intel SoC, BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: SSD, Storage drive interface: M.2, Serial ATA. Ethernet LAN (RJ-45) ports: 2. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Bluetooth version: 4.2. Cooling type: Passive. Power supply: 90 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model
i5-8365UE
Processor cores
4
Processor threads
16
Processor frequency
1,6 GHz
Built-in processor *
Yes
Processor lithography
14 nm
Processor cache
6 MB
Thermal Design Power (TDP)
15 W
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2400 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Non-ECC
Yes
Storage
Supported storage drive types *
SSD
Storage drive sizes supported *
M.2
SSD form factor
M.2
Storage drive interface
M.2, Serial ATA
NVMe
Yes
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics 620
Display
Display diagonal
39,6 cm (15.6")
Display resolution
1920 x 1080 pixels
Touchscreen
Yes
HD type
Full HD
Aspect ratio
16:9
Display brightness
350 cd/m²
Panel type
TFT
Network
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller model
Realtek RTL8821CE
Ethernet LAN *
Yes
Wi-Fi *
Yes
LAN controller
Intel® I211, Intel® I219-LM
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
1.4b
Ports & interfaces
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
1
DC-in jack
Yes
Design
Chassis type *
All-in-One
Product color *
White
Cooling type *
Passive
On/off switch
Yes
LED indicators
Yes
Housing material
Aluminium
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Product type *
All-in-One PC barebone
Safety
CB, cTUVus, BSMI
Performance
Motherboard chipset
Intel SoC
Number of processors supported
1
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Technical details
Compliance certificates
BSMI, CE, Federal Communications Commission (FCC)
Logistics data
Harmonized System (HS) code
84714900
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability compliance
Yes
Power
Power supply type *
External AC adapter
Power supply
90 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
19 V
AC adapter output current
4,74 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
394,3 mm
Depth
48,9 mm
Height
256,2 mm
Weight
4,6 kg
Packaging content
AC adapter included
Yes
Country Distributor
Nederland 1 distributor(s)