location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series AC3829/60R1 air purifier 80 m² 45 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3829/60R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3829/60R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895699884 show
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 20:29:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series AC3829/60R1 air purifier 80 m² 45 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 310 m³/h 80 m²
  • - Timer Humidifier function Standby function Automatic mode Night mode Turbo mode
  • - Built-in display
  • - 45 W
  • - White
More>>>
Short summary description Philips 3000 series AC3829/60R1 air purifier 80 m² 45 W White:
This short summary of the Philips 3000 series AC3829/60R1 air purifier 80 m² 45 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series AC3829/60R1, 310 m³/h

Long summary description Philips 3000 series AC3829/60R1 air purifier 80 m² 45 W White:
This is an auto-generated long summary of Philips 3000 series AC3829/60R1 air purifier 80 m² 45 W White based on the first three specs of the first five spec groups.

Philips 3000 series AC3829/60R1. Air purify rate: 310 m³/h

Features
Air purify rate *
310 m³/h
Suitable for room area up to *
80 m²
Timer
Yes
Timer duration (minimum)
1 h
Timer duration (maximum)
12 h
Humidifier function
Yes
Humidity sensor
Yes
Number of humidification levels
4
Humidification capacity
600 ml/h
Connectable to internet
Yes
Smartphone remote support
Yes
Applications support
Yes
Standby function
Yes
PM2.5 sensor
Yes
Sleep timer
Yes
Air quality sensor(s)
Yes
Air quality indicator (AQI)
Yes
Cord length
1,8 m
Remotely operated
Yes
Bacteria removal rate
99%
Automatic mode
Yes
Child lock
Yes
Water tank capacity
4 L
Night mode
Yes
Wi-Fi
Yes
Castor wheels
Yes
Turbo mode
Yes
Design
Product color *
White
Control type
Wireless
Built-in display *
Yes
Filtering
HEPA filter
Yes
Active Carbon (AC) filter
Yes
Filters out viruses
99,9%
Filters out dust/pollen
99,97%
Recommended HEPA lifetime
24 month(s)
Recommended Active Carbon (AC) filter lifetime
12 month(s)
Power
Power consumption (max) *
45 W
Power consumption (standby)
2 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
280 mm
Depth
416 mm
Height
679 mm
Weight
11,4 kg
Packaging data
Package width
389 mm
Package depth
485 mm
Package height
803 mm
Package weight
13,6 kg
Technical details
Virus removal rate
99,9%
Warranty period
2 year(s)