location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5680 Intel® Core™ i7 i7-13700H Mobile workstation 40,6 cm (16") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5680
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWYK5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184826607
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 13:18:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Precision 5680 Intel® Core™ i7 i7-13700H Mobile workstation 40,6 cm (16") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mobile workstation Clamshell Grey
  • - Intel® Core™ i7 i7-13700H
  • - 40,6 cm (16") Full HD+ 1920 x 1200 pixels WLED LED backlight 16:10
  • - 32 GB LPDDR5-SDRAM 6000 MHz
  • - 1 TB SSD
  • - NVIDIA RTX 3500 Ada 12 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Lithium-Ion (Li-Ion) 99,5 Wh 165 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Precision 5680 Intel® Core™ i7 i7-13700H Mobile workstation 40,6 cm (16") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the DELL Precision 5680 Intel® Core™ i7 i7-13700H Mobile workstation 40,6 cm (16") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 5680, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL Precision 5680 Intel® Core™ i7 i7-13700H Mobile workstation 40,6 cm (16") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of DELL Precision 5680 Intel® Core™ i7 i7-13700H Mobile workstation 40,6 cm (16") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

DELL Precision 5680. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 40,6 cm (16"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX 3500 Ada. Operating system installed: Windows 11 Pro. Product color: Grey

Design
Color name
Titan Gray
Product type *
Mobile workstation
Product color *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Business
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
Panel type
WLED
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
Pixel density
142 ppi
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700H
Processor cores
14
Processor boost frequency
5 GHz
Performance-core boost frequency
5 GHz
Efficient-core boost frequency
3,7 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Configurable TDP-down
35 W
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6000 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
NVIDIA RTX 3500 Ada
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC711-VD
Number of built-in speakers
4
Speaker power
8 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0,9 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Network
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Accelerometer
Yes
Keyboard
Pointing device
Trackpad
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
80
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
99,5 Wh
Battery voltage
11,55 V
Battery recharge time
3 h
Fast charging
Yes
Battery weight
363 g
Power
AC adapter power
165 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
20, 5, 9, 15 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
353,7 mm
Depth
240,3 mm
Height (front)
2,62 cm
Height (rear)
2,62 cm
Weight *
1,91 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
475
Total carbon emissions, standard deviation (kg of CO2e)
92
Carbon emissions, manufacturing (kg of CO2e)
398
Carbon emissions, logistics (kg of CO2e)
25
Carbon emissions, energy usage (kg of CO2e)
49
Carbon emissions, end-of-life (kg of CO2e)
3
Total carbon emissions, w/o use phase (kg of CO2e)
426
PAIA version
1.3.2
Packaging content
Cables included
AC
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)