location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-DK2246AC Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-DK2246AC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078173342
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:39:40
The date of the most recent change of the data-sheet in Icecat's system
ICY BOX 61001 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-DK2246AC Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
More>>>
Short summary description ICY BOX IB-DK2246AC Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-A Black:
This short summary of the ICY BOX IB-DK2246AC Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-DK2246AC, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels, 60 Hz

Long summary description ICY BOX IB-DK2246AC Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-A Black:
This is an auto-generated long summary of ICY BOX IB-DK2246AC Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-A Black based on the first three specs of the first five spec groups.

ICY BOX IB-DK2246AC. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Maximum digital resolution: 3840 x 2160 pixels, Maximum refresh rate: 60 Hz. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-A
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
3
DisplayPorts quantity
2
Combo headphone/mic port
Yes
Headphone outputs *
1
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Maximum digital resolution
3840 x 2160 pixels
Maximum refresh rate
60 Hz
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Maximum VESA mount
100 x 100 mm
Product color *
Black
On/off switch
Yes
LED indicators
Power
UASP support
Yes
Housing material
Acrylonitrile butadiene styrene (ABS)
Country of origin
China
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
130 W
Power
Output voltage
20 V
Output current
6,5 A
USB cable length
1 m
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
91 mm
Depth
224 mm
Height
29 mm
Weight
380 g
Packaging data
Quantity per pack
1 pc(s)
Package width
139 mm
Package depth
229 mm
Package height
103 mm
Package weight
1,72 kg
Packaging content
Cables included
AC, USB Type-A to USB Type-C
AC adapter included
Yes
Manual
Yes
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
285 mm
Master (outer) case length
540 mm
Master (outer) case height
310 mm
Master (outer) case weight
17,9 kg
Brand Image Article code product Stock Price from
ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
60976 DisplayLink Hybrid DockingStation 12 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)