LG logo

LG 27GR93U-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91953
Info modified on:
02 Aug 2024, 12:11:22
Short summary description LG 27GR93U-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

LG 27GR93U-B, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 1 ms, Black

Long summary description LG 27GR93U-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

LG 27GR93U-B. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.