location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC USB 2-Port Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2-Port Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19016
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC USB 2-Port Hub :
The short editorial description of APC USB 2-Port Hub

USB 1.1 2 port compact travel hub, great for laptops users, USB A male pigtail to 2 USB B females
More>>>
APC USB 2-Port Hub:
The official marketing text of APC USB 2-Port Hub as supplied by the manufacturer

Additional USB ports for connecting multiple USB devices.

Short summary description APC USB 2-Port Hub:
This short summary of the APC USB 2-Port Hub data-sheet is auto-generated and uses the product title and the first six key specs.

APC USB 2-Port Hub, 80 g, USB, 95 x 38 x 95 mm

Long summary description APC USB 2-Port Hub:
This is an auto-generated long summary of APC USB 2-Port Hub based on the first three specs of the first five spec groups.

APC USB 2-Port Hub. Weight: 80 g. Interface: USB, Dimensions (WxDxH): 95 x 38 x 95 mm

Ports & interfaces
Ports quantity *
1
Weight & dimensions
Weight
80 g
Other features
Interface
USB
Dimensions (WxDxH)
95 x 38 x 95 mm