location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4500 series AC4550/10R1 air purifier 104 m² 64 dB 65 W Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC4550/10R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC4550/10R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103979166 show
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 20:35:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 4500 series AC4550/10R1 air purifier 104 m² 64 dB 65 W Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 m³/h 104 m² 64 dB
  • - Number of speeds: 4 Number of modes: 4
  • - Automatic mode Night mode Turbo mode
  • - Built-in display
  • - 65 W
  • - Silver, White
More>>>
Short summary description Philips 4500 series AC4550/10R1 air purifier 104 m² 64 dB 65 W Silver, White:
This short summary of the Philips 4500 series AC4550/10R1 air purifier 104 m² 64 dB 65 W Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4500 series AC4550/10R1, 64 dB, 400 m³/h

Long summary description Philips 4500 series AC4550/10R1 air purifier 104 m² 64 dB 65 W Silver, White:
This is an auto-generated long summary of Philips 4500 series AC4550/10R1 air purifier 104 m² 64 dB 65 W Silver, White based on the first three specs of the first five spec groups.

Philips 4500 series AC4550/10R1. Noise level: 64 dB, Air purify rate: 400 m³/h

Features
Air purify rate *
400 m³/h
Suitable for room area up to *
104 m²
Noise level *
64 dB
Number of speeds *
4
Smartphone remote support
Yes
Applications support
Yes
Noise level (low speed)
34 dB
Noise level (high speed)
64 dB
Number of modes
4
PM2.5 sensor
Yes
Air quality sensor(s)
Yes
Air particle sensor
Yes
Gas sensor
Yes
Air quality indicator (AQI)
Yes
Cord length
1,85 m
Remotely operated
Yes
Automatic mode
Yes
Night mode
Yes
Turbo mode
Yes
Country of origin
China
Design
Product color *
Silver, White
Control type
Touch
Built-in display *
Yes
Filtering
Filtering capability
Allergens, Animal hair, Bacteria, Dust mites, Fine dust, Pollen, Viruses
Filters out dust/pollen
99,97%
Power
Power consumption (max) *
65 W
AC input frequency
50/60 Hz
AC input voltage
220 V
Weight & dimensions
Width
253 mm
Depth
358 mm
Height
672 mm
Weight
7 kg
Packaging data
Package width
313 mm
Package depth
463 mm
Package height
770 mm
Package weight
11 kg
Technical details
Warranty period
2 year(s)