location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips XW7110 Stick vacuum Battery Dry&wet Bagless Champagne, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XW7110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW7110/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389024009 show
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 12:01:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips XW7110 Stick vacuum Battery Dry&wet Bagless Champagne, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry&wet Bagless Champagne, Grey
  • - Aqua filtering
  • - Battery Lithium-Ion (Li-Ion) 25,9 V Runtime: 25 min
More>>>
Short summary description Philips XW7110 Stick vacuum Battery Dry&wet Bagless Champagne, Grey:
This short summary of the Philips XW7110 Stick vacuum Battery Dry&wet Bagless Champagne, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips XW7110, Stick vacuum, Bagless, Champagne, Grey, 0,67 L, 0,6 L, Dry&wet

Long summary description Philips XW7110 Stick vacuum Battery Dry&wet Bagless Champagne, Grey:
This is an auto-generated long summary of Philips XW7110 Stick vacuum Battery Dry&wet Bagless Champagne, Grey based on the first three specs of the first five spec groups.

Philips XW7110. Product type: Stick vacuum, Dust container type: Bagless, Product color: Champagne, Grey. Cleaning type: Dry&wet, Dirt separating method: Aqua filtering, Cleaning surfaces: Hard floor. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,9 V. Width: 225 mm, Depth: 265 mm, Height: 1100 mm

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Product color *
Champagne, Grey
Clean water tank capacity
0,67 L
Dirty water tank capacity
0,6 L
Removable water tank
Yes
Removable handheld vacuum *
No
Performance
Cleaning type *
Dry&wet
Dirt separating method *
Aqua filtering
Cleaning surfaces
Hard floor
Number of speeds
3
Area cleaned per battery charge
180 m²
Performance
Display type
LCD
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
25,9 V
Runtime
25 min
Charging time
4 h
Weight & dimensions
Width
225 mm
Depth
265 mm
Height
1100 mm
Weight
4,6 kg
Packaging content
Floor nozzle included
Yes
Parking station
Yes
Country Distributor
Italia 1 distributor(s)