Tripp Lite logo

Tripp Lite BP72VRM2U UPS battery Sealed Lead Acid (VRLA) 72 V

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33419
Info modified on:
10 Aug 2024, 11:43:29
Short summary description Tripp Lite BP72VRM2U UPS battery Sealed Lead Acid (VRLA) 72 V:

Tripp Lite BP72VRM2U, Sealed Lead Acid (VRLA), 72 V, 12 pc(s), Black, 3 h, CE (Europe); RoHS, CAN/CSA C22.2; cTUVus; cUL Listed

Long summary description Tripp Lite BP72VRM2U UPS battery Sealed Lead Acid (VRLA) 72 V:

Tripp Lite BP72VRM2U. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 72 V, Number of batteries included: 12 pc(s). Weight: 40,4 kg, Width: 584,2 mm, Height: 76,2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.