Lenovo logo

Lenovo G0AA0135EU mobile device dock station Universal White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14699
Info modified on:
08 Nov 2024, 08:56:15
Short summary description Lenovo G0AA0135EU mobile device dock station Universal White:

Lenovo G0AA0135EU, Lenovo, USB Type-C, White

Long summary description Lenovo G0AA0135EU mobile device dock station Universal White:

Lenovo G0AA0135EU. Basic device type: Universal, Brand compatibility: Lenovo. Docking connector type: USB Type-C. Width: 154 mm, Depth: 80 mm, Height: 24 mm, Weight: 260 g. Product color: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.