location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U040AB-006CS5LB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U040AB-006CS5LB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279354 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 m
  • - USB C Straight Male
  • - USB C Straight Male
  • - USB 2.0 480 Mbit/s Fast charging USB Power Delivery 3.1 240 W
  • - Blue
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue:
This short summary of the Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U040AB-006CS5LB, 1,8 m, USB C, USB C, USB 2.0, 0,48 Gbit/s, Blue

Long summary description Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue:
This is an auto-generated long summary of Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue based on the first three specs of the first five spec groups.

Tripp Lite U040AB-006CS5LB. Cable length: 1,8 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product color: Blue

Features
USB version *
USB 2.0
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
30/29/22
Connector contacts plating
Nickel
Cable jacket material
Silicone, Thermoplastic elastomer (TPE)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product color *
Blue
Cable type
Round cable
Fast charging
Yes
USB Power Delivery
Yes
USB Power Delivery revision
3.1
USB Power Delivery up to
240 W
Power
Input current (max)
5 A
Weight & dimensions
Cable length *
1,8 m
Cable diameter
5 mm
Width
177,8 mm
Depth
12,7 mm
Height
228,6 mm
Weight
60 g
Packaging data
Package type
Polybag
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
80 g
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332276794
Master (outer) case width
348 mm
Master (outer) case length
25,4 mm
Master (outer) case height
398,8 mm
Master (outer) case weight
880 g
Harmonized System (HS) code
8544,42,2000
Country of origin
Vietnam
Other features
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Brand Image Article code product Stock Price from
Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable USB C Black Tripp Lite U420F-15M-V USB cable USB C Black
(show image)
U420F-15M-V U420F-15M-V 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-02M-C-5ARA USB cable USB 2.0 2 m USB C Black Tripp Lite U040-02M-C-5ARA USB cable USB 2.0 2 m USB C Black
(show image)
U040-02M-C-5ARA U040-02M-C-5ARA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-01M-C-RA USB cable USB 2.0 1 m USB C Black Tripp Lite U040-01M-C-RA USB cable USB 2.0 1 m USB C Black
(show image)
U040-01M-C-RA U040-01M-C-RA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black Tripp Lite U040-003-C USB cable USB 2.0 0,9 m USB C Black
(show image)
U040-003-C U040-003-C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U030AB-006-WH USB cable USB 2.0 1,83 m USB A Mini-USB B White Tripp Lite U030AB-006-WH USB cable USB 2.0 1,83 m USB A Mini-USB B White
(show image)
U030AB-006-WH U030AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-006-WH USB cable USB 2.0 1,83 m USB A White Tripp Lite U024AB-006-WH USB cable USB 2.0 1,83 m USB A White
(show image)
U024AB-006-WH U024AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-003-WH USB cable USB 2.0 0,91 m USB A White Tripp Lite U024AB-003-WH USB cable USB 2.0 0,91 m USB A White
(show image)
U024AB-003-WH U024AB-003-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022AB-006-WH USB cable USB 2.0 1,83 m USB A USB B White Tripp Lite U022AB-006-WH USB cable USB 2.0 1,83 m USB A USB B White
(show image)
U022AB-006-WH U022AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)