Cisco logo

Cisco PWR-C45-4200ACV/2 network switch component Power supply

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30227
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Cisco PWR-C45-4200ACV/2 network switch component Power supply:

Cisco PWR-C45-4200ACV/2, Power supply, Black, 341356 h, 3583 BTU/h, FCC Part 15 (CFR 47) Class A, ICES-003 Class A, EN55022 Class A, CISPR22 Class A, AS/NZS 3548..., Cisco Catalyst 4503-E, 4506-E, 4507R-E, 4510R-E, 4507R+E, 4510R+E

Long summary description Cisco PWR-C45-4200ACV/2 network switch component Power supply:

Cisco PWR-C45-4200ACV/2. Product type: Power supply, Product color: Black, Mean time between failures (MTBF): 341356 h. Total power: 4200 W, AC input voltage: 90 - 264 V, AC input frequency: 50 - 60 Hz. Safety: UL 60950, CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.