Cisco logo

Cisco PWR-20W-AC= power adapter/inverter Indoor Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113034
Info modified on:
09 May 2023, 16:54:23
Short summary description Cisco PWR-20W-AC= power adapter/inverter Indoor Black:

Cisco PWR-20W-AC=, Indoor, 100-240 V, 50/60 Hz, 20 W, AC-to-DC, Cisco 819

Long summary description Cisco PWR-20W-AC= power adapter/inverter Indoor Black:

Cisco PWR-20W-AC=. Power supply type: Indoor, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Product color: Black. Cable length: 1,3 m

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.