Technaxx BALCONY POWER solar panel mount accessory Solar pole mount

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9224
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Technaxx BALCONY POWER solar panel mount accessory Solar pole mount:

Technaxx BALCONY POWER, Solar pole mount, Aluminium, Freestanding, Roof-mounted, Wall-mounted, Grey, 1050 mm, 60 mm

Long summary description Technaxx BALCONY POWER solar panel mount accessory Solar pole mount:

Technaxx BALCONY POWER. Product type: Solar pole mount, Main material: Aluminium, Installation options: Freestanding, Roof-mounted, Wall-mounted. Width: 1050 mm, Depth: 60 mm, Height: 40 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.