location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Legrand 31919 cable tie 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Legrand Check ‘Legrand’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31919
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31919
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3414971132238
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘Legrand’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Legrand: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 14:59:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Legrand 31919 cable tie 100 pc(s):
This short summary of the Legrand 31919 cable tie 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Legrand 31919, 384 mm, 128 mm, 52 mm, 602 g, 100 pc(s)

Long summary description Legrand 31919 cable tie 100 pc(s):
This is an auto-generated long summary of Legrand 31919 cable tie 100 pc(s) based on the first three specs of the first five spec groups.

Legrand 31919. Depth: 384 mm, Width: 128 mm, Height: 52 mm. Quantity per pack: 100 pc(s)

Weight & dimensions
Depth
384 mm
Width
128 mm
Height
52 mm
Weight & dimensions
Weight
602 g
Packaging content
Quantity per pack
100 pc(s)