location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Campus Lavender Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Campus Lavender Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7J597AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192487631 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 10:27:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Campus Lavender Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Find space for everything in one great, big, organized bag. Featuring the main large compartment for books and stuff, a dedicated 15.6-inch padded laptop compartment, two quick-access accessory pockets, an internal pencil pouch and dual side water bottle pockets. 17L of organized capacity for everything you need.
  • - Take your prized PC and accessories with confidence in this secure bag. Lock down your laptop with peace of mind, thanks to an extra-padded floating laptop pocket, a double-coil, lockable zipper[1], and rain-repellant material.
  • - With three available colors and one modern sleek design, you may be surprised to hear that it contains 50% recycled materials[2] (19 plastic bottles[3])—what an overachiever.
Long product name HP Campus Lavender Backpack :
The short editorial description of HP Campus Lavender Backpack

Campus Lavender Backpack
More>>>
HP Campus Lavender Backpack:
The official marketing text of HP Campus Lavender Backpack as supplied by the manufacturer

Secure Everything in its Place
You and all your stuff are going places, organized and stylized. First, pack up your peace of mind in this extra secure backpack, featuring a lockable zipper[1] and rain-repellant materials. Then slip your laptop in its padded pocket, zip up all your accessories with room to spare, and carry the whole day in stride.

Short summary description HP Campus Lavender Backpack:
This short summary of the HP Campus Lavender Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Campus Lavender Backpack, Girl, 39,6 cm (15.6"), Notebook compartment, Polyester, Polyfoam

Long summary description HP Campus Lavender Backpack:
This is an auto-generated long summary of HP Campus Lavender Backpack based on the first three specs of the first five spec groups.

HP Campus Lavender Backpack. Backpack type: Casual backpack, Product main color: Lavender, Coloration: Monochromatic. Width: 295 mm, Depth: 185 mm, Height: 435 mm. Package width: 295 mm, Package depth: 185 mm, Package height: 435 mm. Material: Polyester, Polyfoam

Optimize the Organize

Find space for everything in one great, big, organized bag. Featuring the main large compartment for books and stuff, a dedicated 15.6-inch padded laptop compartment, two quick-access accessory pockets, an internal pencil pouch and dual side water bottle pockets. 17L of organized capacity for everything you need.

Protect Your Tech

Take your prized PC and accessories with confidence in this secure bag. Lock down your laptop with peace of mind, thanks to an extra-padded floating laptop pocket, a double-coil, lockable zipper[1], and rain-repellant material.

Look Good, Feel Good

With three available colors and one modern sleek design, you may be surprised to hear that it contains 50% recycled materials[2] (19 plastic bottles[3])—what an overachiever.

This Backpack Packs a Bunch

One organized bag that has pockets and places for all your stuff, including a dedicated 15.6-inch laptop compartment.

Lighten Your Load

Carry your world on your shoulders with ease. These lightweight padded straps are ready for your daily carry. You can also strap on to your roller bag with a trolley strap.

Rise Above Bumps

Padded floating laptop pocket is elevated off the ground for extra protection.

Secure Your Stuff

Carry your life with confidence in this extra-secure bag featuring a puncture resistant double-coil and lockable zipper, along with rain-repellant material. [1]

Features
Backpack type *
Casual backpack
Product main color *
Lavender
Coloration
Monochromatic
Recommended gender
Girl
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39,6 cm (15.6")
Exterior pockets
Top pocket
Zipper pocket(s)
Yes
Handle(s)
Yes
Weight & dimensions
Width *
295 mm
Depth *
185 mm
Height *
435 mm
Weight
490 g
Packaging data
Package width
295 mm
Package depth
185 mm
Package height
435 mm
Package weight
500 g
Material
Material *
Polyester, Polyfoam
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Campus Lavender Backpack:
Disclaimer

[1] Lock sold separately.
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
[3] Bottle count calculation is based on 12.7 grams per 16.9 ounce single serve bottle.