Samsung logo

Samsung S43CG700NU computer monitor 109,2 cm (43") 3840 x 2160 pixels 4K Ultra HD LED Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163963
Info modified on:
01 Oct 2024, 11:57:04
Short summary description Samsung S43CG700NU computer monitor 109,2 cm (43") 3840 x 2160 pixels 4K Ultra HD LED Black, White:

Samsung S43CG700NU, 109,2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, White

Long summary description Samsung S43CG700NU computer monitor 109,2 cm (43") 3840 x 2160 pixels 4K Ultra HD LED Black, White:

Samsung S43CG700NU. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.