location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K64670EU cable lock Grey 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combination Portable Laptop Lock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64670EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252308861 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:08
The date of the most recent change of the data-sheet in Icecat's system
Kensington K64670EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K64670EU cable lock Grey 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combination lock 1,8 m
  • - Combination/Key Code Registration, T-Bar
  • - Steel
  • - Grey
Long product name Kensington K64670EU cable lock Grey 1,8 m :
The short editorial description of Kensington K64670EU cable lock Grey 1,8 m

Combination Portable Laptop Lock
More>>>
Kensington K64670EU cable lock Grey 1,8 m:
The official marketing text of Kensington K64670EU cable lock Grey 1,8 m as supplied by the manufacturer

Protect your laptop or Chromebook™ and the private information that’s on it with the Portable Combination Laptop Lock. The push-button design offers one-handed engagement for easy attachment of the T-Bar™ to the industry-standard Kensington Security Slot™ found on most laptops. The lock has a 4-wheel number code that can be set to any of 10,000 possible combinations and is easily resettable. The self-coiling cable stretches up to 6 feet to anchor to a fixed structure, yet shrinks down to just 3 inches for easy packing. Our web-based Register & Retrieve program offers an easy way to keep track of your combination.

Short summary description Kensington K64670EU cable lock Grey 1,8 m:
This short summary of the Kensington K64670EU cable lock Grey 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K64670EU, 1,8 m, Combination lock, Steel, Grey

Long summary description Kensington K64670EU cable lock Grey 1,8 m:
This is an auto-generated long summary of Kensington K64670EU cable lock Grey 1,8 m based on the first three specs of the first five spec groups.

Kensington K64670EU. Product color: Grey, Lock type: Combination lock, Cable lock security features: Combination/Key Code Registration, T-Bar. Cable length: 1,8 m, Cable diameter: 3,5 mm. Package weight: 180 g, Package dimensions (WxDxH): 203 x 25 x 279 mm

Features
Product color *
Grey
Lock type *
Combination lock
Cable lock security features
Combination/Key Code Registration, T-Bar
Material
Steel
Number of keys provided
4
Cable type
Coiled
Weight & dimensions
Cable length *
1,8 m
Cable diameter
3,5 mm
Packaging data
Package weight
180 g
Package dimensions (WxDxH)
203 x 25 x 279 mm
Technical details
Cable construction
7x7
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)