location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC APDU1335TH UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APDU1335TH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APDU1335TH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304446729 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC APDU1335TH UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Temperature/Humidity sensor
  • - 150 g
  • - Black
More>>>
Short summary description APC APDU1335TH UPS accessory:
This short summary of the APC APDU1335TH UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC APDU1335TH, Temperature/Humidity sensor, Black, 50 mm, 100 mm, 8 mm, 150 g

Long summary description APC APDU1335TH UPS accessory:
This is an auto-generated long summary of APC APDU1335TH UPS accessory based on the first three specs of the first five spec groups.

APC APDU1335TH. Product type: Temperature/Humidity sensor, Product color: Black. Width: 50 mm, Depth: 100 mm, Height: 8 mm

Features
Product type *
Temperature/Humidity sensor
Product color
Black
Weight & dimensions
Width
50 mm
Depth
100 mm
Height
8 mm
Weight
150 g
Weight & dimensions
Package width
230 mm
Package depth
200 mm
Package height
10 mm
Package weight
160 g
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
España 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)