DELL logo

DELL UltraSharp U3423WE LED display 86,7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247821
Info modified on:
17 Sept 2024, 15:45:10
Short summary description DELL UltraSharp U3423WE LED display 86,7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver:

DELL UltraSharp U3423WE, 86,7 cm (34.1"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U3423WE LED display 86,7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver:

DELL UltraSharp U3423WE. Display diagonal: 86,7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.