location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRIN410106 network equipment enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRIN410106
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRIN410106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332282361 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:16:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SRIN410106 network equipment enclosure:
This short summary of the Tripp Lite SRIN410106 network equipment enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRIN410106, Wall-mounted, Outdoor, Steel, 254 mm, 152,4 mm, 254 mm

Long summary description Tripp Lite SRIN410106 network equipment enclosure:
This is an auto-generated long summary of Tripp Lite SRIN410106 network equipment enclosure based on the first three specs of the first five spec groups.

Tripp Lite SRIN410106. Installation options: Wall-mounted, Suitable for: Outdoor, Material: Steel. Width: 254 mm, Depth: 152,4 mm, Height: 254 mm. Quantity per master (outer) case: 1 pc(s), Country of origin: China

Features
Material
Steel
NEMA rating
4
Installation options *
Wall-mounted
Suitable for *
Outdoor
Weight & dimensions
Width *
254 mm
Depth *
152,4 mm
Height *
254 mm
Weight
6,8 kg
Package width
315 mm
Weight & dimensions
Package depth
315 mm
Package height
215 mm
Package weight
8,5 kg
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
1 pc(s)
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite SRIN4121210R network equipment enclosure Tripp Lite SRIN4121210R network equipment enclosure
(show image)
SRIN4121210R SRIN4121210R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRIN410106Y network equipment enclosure Tripp Lite SRIN410106Y network equipment enclosure
(show image)
SRIN410106Y SRIN410106Y 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRIN410106R network equipment enclosure Tripp Lite SRIN410106R network equipment enclosure
(show image)
SRIN410106R SRIN410106R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRIN4181810R network equipment enclosure Tripp Lite SRIN4181810R network equipment enclosure
(show image)
SRIN4181810R SRIN4181810R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6UDP network equipment enclosure Tripp Lite SRN3RG6UDP network equipment enclosure
(show image)
SRN3RG6UDP SRN3RG6UDP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR6U network equipment enclosure Tripp Lite SRN3RR6U network equipment enclosure
(show image)
SRN3RR6U SRN3RR6U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR12U network equipment enclosure Tripp Lite SRN3RR12U network equipment enclosure
(show image)
SRN3RR12U SRN3RR12U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG18UHD network equipment enclosure Tripp Lite SRN3RG18UHD network equipment enclosure
(show image)
SRN3RG18UHD SRN3RG18UHD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6U network equipment enclosure Tripp Lite SRN3RG6U network equipment enclosure
(show image)
SRN3RG6U SRN3RG6U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12U network equipment enclosure Tripp Lite SRN3RG12U network equipment enclosure
(show image)
SRN3RG12U SRN3RG12U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)