location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V350 Photo Flatbed scanner A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V350 Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B185011
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:10:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Perfection V350 Photo Flatbed scanner A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner
  • - Color scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 20 W
More>>>
Short summary description Epson Perfection V350 Photo Flatbed scanner A4:
This short summary of the Epson Perfection V350 Photo Flatbed scanner A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V350 Photo, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, Scan, A4

Long summary description Epson Perfection V350 Photo Flatbed scanner A4:
This is an auto-generated long summary of Epson Perfection V350 Photo Flatbed scanner A4 based on the first three specs of the first five spec groups.

Epson Perfection V350 Photo. Maximum scan size: 216 x 297 mm, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Button functions: Scan. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Color scanning
Yes
Input color depth
48 bit
Film scanning
Yes
Optical density (Dmax)
3,2
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Button functions
Scan
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
20 W
System requirements
Mac compatibility
Yes
Minimum storage drive space
350 MB
Minimum RAM
128 MB
Minimum processor
450 MHz
Compatible operating systems
- Windows 2000 Professional, XP Home Edition/XP Professional, XP Professional x64 Edition - Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
2,9 kg
Other features
Dimensions (WxDxH)
430,1 x 280,3 x 73 mm
Power requirements
AC 100 - 120V, 220 - 240V, 50 - 60hz
Source Review comments Score
pcmag.com
Updated:
2011-08-10 02:36:36
The Epson Perfection V350 Photo ($149.99 direct) may not achieve the scanning perfection its name implies, but it does a fine (though slow) job of scanning photo prints. It can handle general-purpose scanning and is clearly aimed at home use. One-tou...
Good Scans photographic prints reasonably well. Includes optical character-recognition software.
Bad Scans only two slides at a time. Autoloader for strip of film is slow.
Bottom line The Epson Perfection V350 Photo is an all-purpose scanner that does its best work with photographic prints. It offers a limited ability to scan slides and strips of film...
60%
macworld.com
Updated:
2011-08-10 02:36:36
SummaryPros: Built-in transparency scanning with automatic film loader; sleek design; easy to use; flexible software appeals to different levels of users; swift; accurate dust removal. Cons: Transparency scans lack detail; scans were a bit dark and had...
Good Built-in transparency scanning with automatic film loader; sleek design; easy to use; flexible software appeals to different levels of users; swift; accurate dust removal.
Bad Transparency scans lack detail; scans were a bit dark and had a slight blue cast.
Bottom line The Epson Perfection V350 Photo is a swift flatbed scanner that makes it easy to output colorful and pleasing images. And though it lost a bit of detail in its transparency scans, its ability to load and scan filmstrips automatically without requiring...
80%