location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ultra Premium Presentation Paper Matte - 13" x 19"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Premium Presentation Paper Matte - 13" x 19"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041339
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343830042 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson Ultra Premium Presentation Paper Matte - 13" x 19":
This short summary of the Epson Ultra Premium Presentation Paper Matte - 13" x 19" data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ultra Premium Presentation Paper Matte - 13" x 19", 192 g/m², 10.3 µm, 94%, 15 - 25 °C, 40 - 60%, 2,09 kg

Long summary description Epson Ultra Premium Presentation Paper Matte - 13" x 19":
This is an auto-generated long summary of Epson Ultra Premium Presentation Paper Matte - 13" x 19" based on the first three specs of the first five spec groups.

Epson Ultra Premium Presentation Paper Matte - 13" x 19". Media weight: 192 g/m², Printing media thickness: 10.3 µm, Opacity: 94%. Weight: 2,09 kg. Dimensions (WxDxH): 495,3 x 345 x 203 mm, Media size (1 slide): 13 x 19", Printing material brightness: 104 %

Features
Media weight *
192 g/m²
Printing media thickness
10.3 µm
Opacity
94%
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
40 - 60%
Weight & dimensions
Weight
2,09 kg
Other features
Dimensions (WxDxH)
495,3 x 345 x 203 mm
Media size (1 slide)
13 x 19"
Printing material brightness
104 %
Standard media sizes
SB
Country Distributor
United States 3 distributor(s)