location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36247 mobile device charger Tablet Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36247
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36247 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886605183603 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 11:55:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 0A36247 mobile device charger Tablet Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Tablet
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - Cable length: 0,8 m
  • - 11 - 16 V
More>>>
Short summary description Lenovo 0A36247 mobile device charger Tablet Black Cigar lighter Auto:
This short summary of the Lenovo 0A36247 mobile device charger Tablet Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36247, Auto, Cigar lighter, 0,8 m, Black

Long summary description Lenovo 0A36247 mobile device charger Tablet Black Cigar lighter Auto:
This is an auto-generated long summary of Lenovo 0A36247 mobile device charger Tablet Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Lenovo 0A36247. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Tablet. Input voltage: 11 - 16 V. Cable length: 0,8 m, Product color: Black

Performance
Charger compatibility *
Tablet
Power source type *
Cigar lighter
Micro-USB 2.0 ports quantity
1
Charger type *
Auto
Design
Product color *
Black
Cable length
0,8 m
Power
Input voltage
11 - 16 V
Weight & dimensions
Weight
15 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Logistics data
Harmonized System (HS) code
85044095
Other features
Built-in battery
No
Country Distributor
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)