location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN1000 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2989
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN KN1000 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - 6,3 W
More>>>
Short summary description ATEN KN1000 KVM switch Black:
This short summary of the ATEN KN1000 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KN1000, 1600 x 1200 pixels, Ethernet LAN, 6,3 W, Black

Long summary description ATEN KN1000 KVM switch Black:
This is an auto-generated long summary of ATEN KN1000 KVM switch Black based on the first three specs of the first five spec groups.

ATEN KN1000. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, Security algorithms: SSL/TLS. Maximum resolution: 1600 x 1200 pixels, Number of users: 32 user(s). Product color: Black, Housing material: Metal, Certification: CN ZL 02129894.7, CN ZL 02824593.8, JP 4558319, JP 4651633, TW 199673, TW 203183, TW I273415, US.... Power consumption (typical): 6,3 W

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
USB 2.0 ports quantity
1
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3
Security algorithms
SSL/TLS
Performance
Maximum resolution *
1600 x 1200 pixels
Number of users
32 user(s)
Design
Product color *
Black
Housing material
Metal
LED indicators
Yes
Certification
CN ZL 02129894.7, CN ZL 02824593.8, JP 4558319, JP 4651633, TW 199673, TW 203183, TW I273415, US 6957287, US 7142721, US 7340556, US 7350091, US 747221
Power
Power consumption (typical)
6,3 W
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
81,5 mm
Depth
308,5 mm
Height
42 mm
Weight
860 g
Packaging content
Cables included
KVM, USB
Quick installation guide
Yes
Manual
No
Other features
Connectivity technology
Wired
Compatible operating systems
Windows/Java Mac, Sun, Linux, VT100
Management protocols
SMTP
Power requirements
5.3V
Brand Image Article code product Stock Price from
ATEN CS1316 KVM switch Rack mounting Black ATEN CS1316 KVM switch Rack mounting Black
(show image)
CS1316 CS1316 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1216A KVM switch Rack mounting Black ATEN ACS1216A KVM switch Rack mounting Black
(show image)
ACS1216A ACS1216A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1208A KVM switch Rack mounting ATEN ACS1208A KVM switch Rack mounting
(show image)
ACS1208A ACS1208A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1754 KVM switch Rack mounting Black ATEN CS1754 KVM switch Rack mounting Black
(show image)
CS1754 CS1754 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1508A KVM switch Rack mounting Black ATEN KH1508A KVM switch Rack mounting Black
(show image)
DCP2944 KH1508A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH2508A KVM switch Black ATEN KH2508A KVM switch Black
(show image)
DCP2980 KH2508A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH2516A KVM switch Black ATEN KH2516A KVM switch Black
(show image)
DCP2945 KH2516A 0.00
(excl. VAT)
0 (incl. VAT)