location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Year Onsite Service
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP-36-GOLD-6770 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade On-site
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 8x5
  • - Response time: 8 h Repair time: 8 h
  • - Phone support On-site support
More>>>
Short summary description Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
This short summary of the Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 3 Year Onsite Service, 1 license(s), 3 year(s), On-site, 8x5

Long summary description Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
This is an auto-generated long summary of Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu 3 Year Onsite Service. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 8x5, Response time: 8 h, Repair time: 8 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Service time (hours x days)
8x5
Response time
8 h
Repair time
8 h
Number of years
3 year(s)
Phone support
Yes
On-site support
Yes
Assurance program level
Gold
Features
Preventative maintenance visits per year
1
Parts, labor & shipping included
Yes
Technician visit with spares kit
Yes
Repairs performed onsite
Yes
Product replacement if repair not possible
Yes
Periodic product upgrades
Firmware & Hardware
Compatibility
Fujitsu fi-6770, fi-6770A