location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C822121 printer memory 512 MB DDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C12C822121
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C822121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946485027
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:22:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C12C822121 printer memory 512 MB DDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 512 MB
  • - DDR2
  • - 1 x 512 MB
  • - 1 pc(s)
More>>>
Short summary description Epson C12C822121 printer memory 512 MB DDR2:
This short summary of the Epson C12C822121 printer memory 512 MB DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C822121, 512 MB, - Epson AcuLaser CX29NF - Epson AcuLaser CX29DNF, DDR2, 1 x 512 MB, Japan, 1 pc(s)

Long summary description Epson C12C822121 printer memory 512 MB DDR2:
This is an auto-generated long summary of Epson C12C822121 printer memory 512 MB DDR2 based on the first three specs of the first five spec groups.

Epson C12C822121. Capacity: 512 MB, Compatibility: - Epson AcuLaser CX29NF - Epson AcuLaser CX29DNF, Internal memory type: DDR2. Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 180 mm. Quantity per pallet: 1472 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Features
Capacity *
512 MB
Internal memory type
DDR2
Memory layout
1 x 512 MB
Compatibility *
- Epson AcuLaser CX29NF - Epson AcuLaser CX29DNF
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
180 mm
Package height
45 mm
Logistics data
Quantity per pallet
1472 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
13,2 m
Quantity per master (outer) case
20 pc(s)
Quantity per pallet layer
66 pc(s)
Quantity per pallet layer (UK)
85 pc(s)
Quantity per pallet (UK)
1932 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
13,2 m
Country Distributor
United Kingdom 1 distributor(s)