Renewd MacBook Air , Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 128 GB
Renewd MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 617. Operating system installed: macOS Mojave. Product color: Grey. Weight: 1,25 kg