location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Universal Business Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40B30090IT
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 15:26:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - USB Power Delivery
  • - Cable lock slot
More>>>
Short summary description Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey:
This short summary of the Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB-C Universal Business Dock, Wired, 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Grey, 3840 x 2160 pixels, 60 Hz, Kensington

Long summary description Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey:
This is an auto-generated long summary of Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey based on the first three specs of the first five spec groups.

Lenovo USB-C Universal Business Dock. Connectivity technology: Wired, Host interface: 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Product color: Grey, Maximum digital resolution: 3840 x 2160 pixels, Maximum refresh rate: 60 Hz. Power source type: DC, Power consumption (typical): 90 W. Windows operating systems supported: Windows 10, Windows 11. Width: 154 mm, Depth: 80 mm, Height: 24 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Power Delivery
Yes
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Maximum refresh rate
60 Hz
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Grey
Hub interfaces
DisplayPort, HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Certification
FCC/ICES; CE; KCC; RCM; BSMI; VCCI; CB; cULus; EAC; TUV- Mark; LoA; Israel SII; Ukraine DoC; NOM
Power
Power source type
DC
Power consumption (typical)
90 W
Software
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
154 mm
Depth
80 mm
Height
24 mm
Weight
260 g
Packaging data
Quantity per pack
1 pc(s)
Package width
188 mm
Package depth
170 mm
Package height
72 mm
Package weight
850 g
Country Distributor
Italia 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)