location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KX9970FR KVM extender Receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX9970FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX9970FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013621 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 15:13:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN KX9970FR KVM extender Receiver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Receiver
  • - Wired
  • - Maximum digital resolution: 5120 x 2880 pixels
  • - Material: Metal
  • - Receiver local video port type: DisplayPort Receiver local keyboard/mouse port type: USB
  • - PC Audio in PC Audio out
  • - Power consumption (receiver) (max): 17,71 W
  • - Black
More>>>
Short summary description ATEN KX9970FR KVM extender Receiver:
This short summary of the ATEN KX9970FR KVM extender Receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KX9970FR, Receiver, Wired, 5120 x 2880 pixels, 144 Hz, OSD, Push-buttons, 5120 x 2880 @ 30 Hz, 5120 x 1440 @ 60 Hz, 4096 x 2160 @ 60 Hz (4:4:4), 2560 x 1440 @ 144 Hz, 1920...

Long summary description ATEN KX9970FR KVM extender Receiver:
This is an auto-generated long summary of ATEN KX9970FR KVM extender Receiver based on the first three specs of the first five spec groups.

ATEN KX9970FR. Type: Receiver, Connectivity technology: Wired, Maximum digital resolution: 5120 x 2880 pixels. Receiver local video port type: DisplayPort, Receiver local keyboard/mouse port type: USB. USB port type: USB Type-A, USB data transfer rates: 480 Mbit/s. Power consumption (receiver) (max): 17,71 W, DC voltage: 12 V. Receiver width: 22,4 cm, Receiver depth: 22,6 cm, Receiver height: 5,3 cm

Features
Type *
Receiver
Connectivity technology *
Wired
Maximum digital resolution
5120 x 2880 pixels
Maximum refresh rate
144 Hz
KVM port selection
OSD, Push-buttons
Supported resolutions
5120 x 2880 @ 30 Hz, 5120 x 1440 @ 60 Hz, 4096 x 2160 @ 60 Hz (4:4:4), 2560 x 1440 @ 144 Hz, 1920 x 1080 @ 240 Hz (CVT-RB)
On Screen Display (OSD)
Yes
Product color
Black
Material
Metal
LED indicators
Yes
Receiver
Receiver local video port type
DisplayPort
Receiver local keyboard/mouse port type
USB
Ports & interfaces
USB port type
USB Type-A
USB 2.0 ports quantity
2
USB data transfer rates
480 Mbit/s
Ports & interfaces
Installed SFP+ modules quantity
2
PC Audio in
Yes
PC Audio out
Yes
Power
Power consumption (receiver) (max)
17,71 W
DC-in jack
Yes
DC voltage
12 V
Weight & dimensions
Receiver width
22,4 cm
Receiver depth
22,6 cm
Receiver height
5,3 cm
Receiver weight
1,38 kg
Packaging content
AC adapter included
Yes
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)