location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KX9970FT KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX9970FT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX9970FT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013607 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 15:18:11
The date of the most recent change of the data-sheet in Icecat's system
Quick Start Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KX9970FT KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmitter
  • - Wired
  • - Maximum digital resolution: 5120 x 2880 pixels
  • - Material: Metal
  • - Transmitter video port type: DisplayPort Transmitter local keyboard/mouse port type: PS/2
  • - PC Audio in PC Audio out
  • - Power consumption (transmitter) (max): 17,99 W
  • - Black
More>>>
Short summary description ATEN KX9970FT KVM extender Transmitter:
This short summary of the ATEN KX9970FT KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KX9970FT, Transmitter, Wired, 5120 x 2880 pixels, 144 Hz, OSD, Push-buttons, 5120 x 2880 @ 30 Hz, 5120 x 1440 @ 60 Hz, 4096 x 2160 @ 60 Hz (4:4:4), 2560 x 1440 @ 144 Hz, 1920...

Long summary description ATEN KX9970FT KVM extender Transmitter:
This is an auto-generated long summary of ATEN KX9970FT KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN KX9970FT. Type: Transmitter, Connectivity technology: Wired, Maximum digital resolution: 5120 x 2880 pixels. Transmitter video port type: DisplayPort, Transmitter local keyboard/mouse port type: PS/2. USB port type: USB Type-A/USB Type-B, USB data transfer rates: 480 Mbit/s. Power consumption (transmitter) (max): 17,99 W, DC voltage: 12 V. Transmitter width: 16,3 cm, Transmitter depth: 21,5 cm, Transmitter height: 4,2 cm

Features
Type *
Transmitter
Connectivity technology *
Wired
Maximum digital resolution
5120 x 2880 pixels
Maximum refresh rate
144 Hz
KVM port selection
OSD, Push-buttons
Supported resolutions
5120 x 2880 @ 30 Hz, 5120 x 1440 @ 60 Hz, 4096 x 2160 @ 60 Hz (4:4:4), 2560 x 1440 @ 144 Hz, 1920 x 1080 @ 240 Hz (CVT-RB)
On Screen Display (OSD)
Yes
Product color
Black
Material
Metal
LED indicators
Yes
Transmitter
Transmitter video port type
DisplayPort
Transmitter local keyboard/mouse port type
PS/2
Transmitter USB Type-B ports quantity
1
Ports & interfaces
USB port type
USB Type-A/USB Type-B
USB 2.0 ports quantity
3
USB data transfer rates
480 Mbit/s
Ports & interfaces
Installed SFP+ modules quantity
2
PC Audio in
Yes
PC Audio out
Yes
Power
Power consumption (transmitter) (max)
17,99 W
DC-in jack
Yes
DC voltage
12 V
Weight & dimensions
Transmitter width
16,3 cm
Transmitter depth
21,5 cm
Transmitter height
4,2 cm
Transmitter weight
1,1 kg
Packaging content
AC adapter included
Yes
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)