Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Universal
- - RF Wireless + Bluetooth Cherry SX
- - QWERTY English
- - Numeric keypad
- - Adjustable keyboard height
- - Black
- - 1 pc(s)
More>>>
Short summary description CHERRY KW 9100 SLIM keyboard Universal RF Wireless + Bluetooth QWERTY English Black:
This short summary of the CHERRY KW 9100 SLIM keyboard Universal RF Wireless + Bluetooth QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.
CHERRY KW 9100 SLIM, Wireless, RF Wireless + Bluetooth, QWERTY, Black
Long summary description CHERRY KW 9100 SLIM keyboard Universal RF Wireless + Bluetooth QWERTY English Black:
This is an auto-generated long summary of CHERRY KW 9100 SLIM keyboard Universal RF Wireless + Bluetooth QWERTY English Black based on the first three specs of the first five spec groups.
CHERRY KW 9100 SLIM. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Keyboard number of keys: 107. Cable length: 1,2 m. Recommended usage: Universal. Product color: Black