location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP4424A Automatic Transfer Switch (ATS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP4424A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP4424A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304432456 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:40:17
The date of the most recent change of the data-sheet in Icecat's system
APC AP4424A user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description APC AP4424A Automatic Transfer Switch (ATS):
This short summary of the APC AP4424A Automatic Transfer Switch (ATS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP4424A, Rackmount, 2U, 18 AC outlet(s), Black

Long summary description APC AP4424A Automatic Transfer Switch (ATS):
This is an auto-generated long summary of APC AP4424A Automatic Transfer Switch (ATS) based on the first three specs of the first five spec groups.

APC AP4424A. Input operation voltage (min): 207 V, Input operation voltage (max): 253 V, AC input frequency: 50 - 60 Hz. Form factor: Rackmount, Rack capacity: 2U, Product color: Black. AC outlets quantity: 18 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Width: 432 mm, Depth: 236 mm, Height: 88 mm

Power
Input operation voltage (min) *
207 V
Input operation voltage (max) *
253 V
AC input frequency
50 - 60 Hz
Input current
32 A
Design
Form factor *
Rackmount
Rack capacity
2U
Product color
Black
Certification
EN 55022 class A, FCC part 15 class A
Ports & interfaces
AC outlets quantity
18 AC outlet(s)
AC outlet types
C13 coupler, C19 coupler
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
432 mm
Depth
236 mm
Height
88 mm
Weight
6,94 kg
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)